Pulse Electronics Corporation Fixed Inductors BWPS003838291R8K00

Description
1.8µH Shielded Wirewound Inductor 2.1A 90mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.8µH Shielded Wirewound Inductor 2.1A 90mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWPS003838291R8K00TR-ND - DigiKey
Thief River Falls, MN, United States
1.8µH Shielded Wirewound Inductor 2.1A 90mOhm Max Nonstandard

1.8µH Shielded Wirewound Inductor 2.1A 90mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWPS003838291R8K00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5695-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details