Pulse Electronics Corporation Fixed Inductors BWPS00383829100M00

Description
10µH Shielded Wirewound Inductor 820mA 750mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 820mA 750mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWPS00383829100M00TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 820mA 750mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 820mA 750mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWPS00383829100M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3144-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Inductor, 75Mh, 1A, + 50% / -20%; Product Range Triad Magnetics - 03F734 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 75000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details