Pulse Electronics Corporation Fixed Inductors BWNL00292522R56K00

Description
560nH Unshielded Wirewound Inductor 800mA 750mOhm Max Nonstandard
Request a Quote Datasheet
Description
560nH Unshielded Wirewound Inductor 800mA 750mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWNL00292522R56K00TR-ND - DigiKey
Thief River Falls, MN, United States
560nH Unshielded Wirewound Inductor 800mA 750mOhm Max Nonstandard

560nH Unshielded Wirewound Inductor 800mA 750mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWNL00292522R56K00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 9.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 1678197 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Compensated High Current Choke, 1-phase - DKIH-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 6900 microH
View Details