Pulse Electronics Corporation Fixed Inductors BWNL00292522R27K00

Description
270nH Unshielded Wirewound Inductor 830mA 550mOhm Max Nonstandard
Request a Quote Datasheet
Description
270nH Unshielded Wirewound Inductor 830mA 550mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWNL00292522R27K00TR-ND - DigiKey
Thief River Falls, MN, United States
270nH Unshielded Wirewound Inductor 830mA 550mOhm Max Nonstandard

270nH Unshielded Wirewound Inductor 830mA 550mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWNL00292522R27K00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
High Frequency & RF Inductors - 2-1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.00E-3 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details