Pulse Electronics Corporation Fixed Inductors BWNL002925223R9J00

Description
3.9µH Unshielded Wirewound Inductor 700mA 2.1Ohm Max Nonstandard
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 700mA 2.1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWNL002925223R9J00TR-ND - DigiKey
Thief River Falls, MN, United States
3.9µH Unshielded Wirewound Inductor 700mA 2.1Ohm Max Nonstandard

3.9µH Unshielded Wirewound Inductor 700mA 2.1Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWNL002925223R9J00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126015P - RS Components, Ltd.
Specs
Inductance Range 47 microH
Rated DC Current 700 milliamps
Standards and Certifications RoHS
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N8 0402DC-5N8XJRW , 0402DC-5N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-D21D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details