Pulse Electronics Corporation Fixed Inductors BWNL002925221R2J00

Description
1.2µH Unshielded Wirewound Inductor 790mA 1.2Ohm Max Nonstandard
Request a Quote Datasheet
Description
1.2µH Unshielded Wirewound Inductor 790mA 1.2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWNL002925221R2J00TR-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Unshielded Wirewound Inductor 790mA 1.2Ohm Max Nonstandard

1.2µH Unshielded Wirewound Inductor 790mA 1.2Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWNL002925221R2J00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2183JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-16N 026011C-16NXJRW , 026011C-16NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2125982 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 15
View Details