Pulse Electronics Corporation Fixed Inductors BWNL002417151R8J00

Description
1.8µH Unshielded Wirewound Inductor 270mA 1.2Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.8µH Unshielded Wirewound Inductor 270mA 1.2Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWNL002417151R8J00TR-ND - DigiKey
Thief River Falls, MN, United States
1.8µH Unshielded Wirewound Inductor 270mA 1.2Ohm Max 0805 (2012 Metric)

1.8µH Unshielded Wirewound Inductor 270mA 1.2Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWNL002417151R8J00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-18N 0302CS-18NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Chokes - 1-1879855-1 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 47 ohms
View Details
SMD Inductor and Choke - 71-KQ0805TTE6N8J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers