Pulse Electronics Corporation Fixed Inductors BWNL002417151R5J00

Description
1.5µH Unshielded Wirewound Inductor 300mA 1.05Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 300mA 1.05Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWNL002417151R5J00TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Unshielded Wirewound Inductor 300mA 1.05Ohm Max 0805 (2012 Metric)

1.5µH Unshielded Wirewound Inductor 300mA 1.05Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWNL002417151R5J00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers
Inductor and Choke - 71-KQ0805TER135G - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Fixed Inductors - 486-3135-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-22N 0402CS-22NXJRW , 0402CS-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details