Pulse Electronics Corporation Fixed Inductors BWMR00252012220T00

Description
22µH Shielded Wirewound Inductor 540mA 1.09Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 540mA 1.09Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWMR00252012220T00TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 540mA 1.09Ohm Max 1008 (2520 Metric)

22µH Shielded Wirewound Inductor 540mA 1.09Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWMR00252012220T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data