Pulse Electronics Corporation Fixed Inductors BWMR00252012100M00

Description
10µH Shielded Wirewound Inductor 850mA 480mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 850mA 480mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWMR00252012100M00TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 850mA 480mOhm Max 1008 (2520 Metric)

10µH Shielded Wirewound Inductor 850mA 480mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWMR00252012100M00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 850MA 480 MOHM

FIXED IND 10UH 850MA 480 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BWMR00252012100M00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 850MA 480 MOHM

FIXED IND 10UH 850MA 480 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWMR00252012100M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625813-4 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 2200 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details