Pulse Electronics Corporation Fixed Inductors BWMR002520102R2TM00

Description
2.2µH Shielded Wirewound Inductor 1.9A 121mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 1.9A 121mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWMR002520102R2TM00TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.9A 121mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 1.9A 121mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWMR002520102R2TM00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N6 0402DC-3N6XJRW , 0402DC-3N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details