Pulse Electronics Corporation Fixed Inductors BWMR002520102R2M00

Description
2.2µH Shielded Wirewound Inductor 1.9A 121mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 1.9A 121mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWMR002520102R2M00TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.9A 121mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 1.9A 121mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWMR002520102R2M00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 1.9A 121 MOHM

FIXED IND 2.2UH 1.9A 121 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BWMR002520102R2M00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 1.9A 121 MOHM

FIXED IND 2.2UH 1.9A 121 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWMR002520102R2M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

200uH 2A Inductor and Choke - 839-DSO1-25-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Surface Mount Inductors - 1678493 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Fixed Inductors - 1674-CL0603-J223JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details