Pulse Electronics Corporation Fixed Inductors BWMR002520101R5M00

Description
1.5µH Shielded Wirewound Inductor 1.95A 93mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 1.95A 93mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWMR002520101R5M00TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 1.95A 93mOhm Max 1008 (2520 Metric)

1.5µH Shielded Wirewound Inductor 1.95A 93mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWMR002520101R5M00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5UH 1.95A 93 MOHM

FIXED IND 1.5UH 1.95A 93 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BWMR002520101R5M00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5UH 1.95A 93 MOHM

FIXED IND 1.5UH 1.95A 93 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWMR002520101R5M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-101Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details