Pulse Electronics Corporation Fixed Inductors BWMR00201610100M00

Description
10µH Shielded Wirewound Inductor 640mA 768mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 640mA 768mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWMR00201610100M00TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 640mA 768mOhm Max 0806 (2016 Metric)

10µH Shielded Wirewound Inductor 640mA 768mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWMR00201610100M00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 640MA 768 MOHM

FIXED IND 10UH 640MA 768 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BWMR00201610100M00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 640MA 768 MOHM

FIXED IND 10UH 640MA 768 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWMR00201610100M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0805TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0120 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-6N8 0201CT-6N8XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details