Pulse Electronics Corporation Fixed Inductors BWLT00241810R33K00

Description
330nH Unshielded Wirewound Inductor 460mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 460mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLT00241810R33K00TR-ND - DigiKey
Thief River Falls, MN, United States
330nH Unshielded Wirewound Inductor 460mOhm Max Nonstandard

330nH Unshielded Wirewound Inductor 460mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWLT00241810R33K00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-24N 026011C-24NXJRW , 026011C-24NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 3631B220MT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details