Pulse Electronics Corporation Fixed Inductors BWLS003025225R6J00

Description
5.6µH Unshielded Wirewound Inductor 700mA 1.45Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 700mA 1.45Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLS003025225R6J00TR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Unshielded Wirewound Inductor 700mA 1.45Ohm Max 1210 (3225 Metric)

5.6µH Unshielded Wirewound Inductor 700mA 1.45Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWLS003025225R6J00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 5.6UH 700MA 1.45 OHM

FIXED IND 5.6UH 700MA 1.45 OHM

Buy Now Datasheet
Fixed Inductors - 553-BWLS003025225R6J00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 5.6UH 700MA 1.45 OHM

FIXED IND 5.6UH 700MA 1.45 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWLS003025225R6J00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

500uH 630mA Inductor and Choke - 839-DS1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-030 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 15500 to 350 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers