Pulse Electronics Corporation Fixed Inductors BWLS003025221R2J00

Description
1.2µH Unshielded Wirewound Inductor 1.2A 500mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.2µH Unshielded Wirewound Inductor 1.2A 500mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLS003025221R2J00TR-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Unshielded Wirewound Inductor 1.2A 500mOhm Max 1210 (3225 Metric)

1.2µH Unshielded Wirewound Inductor 1.2A 500mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWLS003025221R2J00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1674-CL0603-2223JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N4 0201DS-1N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details