Pulse Electronics Corporation Fixed Inductors BWLS00302522150J00

Description
15µH Unshielded Wirewound Inductor 450mA 2.4Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 450mA 2.4Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLS00302522150J00TR-ND - DigiKey
Thief River Falls, MN, United States
15µH Unshielded Wirewound Inductor 450mA 2.4Ohm Max 1210 (3225 Metric)

15µH Unshielded Wirewound Inductor 450mA 2.4Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWLS00302522150J00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD300PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0150 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J684JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1048436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details