Pulse Electronics Corporation Fixed Inductors BWLS0024171590NK00

Description
90nH Unshielded Wirewound Inductor 2A 70mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
90nH Unshielded Wirewound Inductor 2A 70mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLS0024171590NK00TR-ND - DigiKey
Thief River Falls, MN, United States
90nH Unshielded Wirewound Inductor 2A 70mOhm Max 0805 (2012 Metric)

90nH Unshielded Wirewound Inductor 2A 70mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWLS0024171590NK00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Power Inductors - 2176635-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details