Pulse Electronics Corporation Fixed Inductors BWLS002417153R3K00

Description
3.3µH Unshielded Wirewound Inductor 650mA 1.45Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 650mA 1.45Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLS002417153R3K00TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 650mA 1.45Ohm Max 0805 (2012 Metric)

3.3µH Unshielded Wirewound Inductor 650mA 1.45Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWLS002417153R3K00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 650MA 1.45 OHM

FIXED IND 3.3UH 650MA 1.45 OHM

Buy Now Datasheet
Fixed Inductors - 553-BWLS002417153R3K00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 650MA 1.45 OHM

FIXED IND 3.3UH 650MA 1.45 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWLS002417153R3K00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3000uH 40A 0.006Ohm Inductor and Choke - 839-DKIP-0233-4003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Smoothing Filter Chokes - C-49U - Triad Magnetics
Specs
Rated DC Current 5000 milliamps
DCR 3.8 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers