Pulse Electronics Corporation Fixed Inductors BWLS002417152R7J00

Description
2.7µH Unshielded Wirewound Inductor 650mA 1.25Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.7µH Unshielded Wirewound Inductor 650mA 1.25Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLS002417152R7J00TR-ND - DigiKey
Thief River Falls, MN, United States
2.7µH Unshielded Wirewound Inductor 650mA 1.25Ohm Max 0805 (2012 Metric)

2.7µH Unshielded Wirewound Inductor 650mA 1.25Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWLS002417152R7J00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N2 0201DS-2N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176781-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
SMD Inductor and Choke - 71-KQ0805TTE6N8J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers