Pulse Electronics Corporation Fixed Inductors BWLS00241715220K00

Description
22µH Unshielded Wirewound Inductor 270mA 5.45Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 270mA 5.45Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLS00241715220K00TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 270mA 5.45Ohm Max 0805 (2012 Metric)

22µH Unshielded Wirewound Inductor 270mA 5.45Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWLS00241715220K00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 270MA 5.45 OHM

FIXED IND 22UH 270MA 5.45 OHM

Buy Now Datasheet
Fixed Inductors - 553-BWLS00241715220K00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 270MA 5.45 OHM

FIXED IND 22UH 270MA 5.45 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWLS00241715220K00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-103R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0900 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers