Pulse Electronics Corporation Fixed Inductors BWLS00241715100J00

Description
10µH Unshielded Wirewound Inductor 400mA 2.4Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 400mA 2.4Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLS00241715100J00TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor 400mA 2.4Ohm Max 0805 (2012 Metric)

10µH Unshielded Wirewound Inductor 400mA 2.4Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWLS00241715100J00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data