Pulse Electronics Corporation Fixed Inductors BWLS00161109R10J00

Description
100nH Unshielded Wirewound Inductor 1.5A 130mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 1.5A 130mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLS00161109R10J00CT-ND - DigiKey
Thief River Falls, MN, United States
100nH Unshielded Wirewound Inductor 1.5A 130mOhm Max 0603 (1608 Metric)

100nH Unshielded Wirewound Inductor 1.5A 130mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWLS00161109R10J00TR-ND - DigiKey
Thief River Falls, MN, United States
100nH Unshielded Wirewound Inductor 1.5A 130mOhm Max 0603 (1608 Metric)

100nH Unshielded Wirewound Inductor 1.5A 130mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWLS00161109R10J00DKR-ND - DigiKey
Thief River Falls, MN, United States
100nH Unshielded Wirewound Inductor 1.5A 130mOhm Max 0603 (1608 Metric)

100nH Unshielded Wirewound Inductor 1.5A 130mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWLS00161109R10J00CT-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-39N 0302CS-39NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
500uH 630mA Inductor and Choke - 839-DS1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers