Pulse Electronics Corporation Fixed Inductors BWLS001611093R9J00

Description
3.9µH Unshielded Wirewound Inductor 430mA 1.6Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 430mA 1.6Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLS001611093R9J00TR-ND - DigiKey
Thief River Falls, MN, United States
3.9µH Unshielded Wirewound Inductor 430mA 1.6Ohm Max 0603 (1608 Metric)

3.9µH Unshielded Wirewound Inductor 430mA 1.6Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWLS001611093R9J00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details