Pulse Electronics Corporation Fixed Inductors BWLS00100606R25J00

Description
250nH Unshielded Wirewound Inductor 520mA 360mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
250nH Unshielded Wirewound Inductor 520mA 360mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLS00100606R25J00TR-ND - DigiKey
Thief River Falls, MN, United States
250nH Unshielded Wirewound Inductor 520mA 360mOhm Max 0402 (1005 Metric)

250nH Unshielded Wirewound Inductor 520mA 360mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWLS00100606R25J00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
026011F (0703) Miniature RF Chokes - 026011F-720 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details