Pulse Electronics Corporation Fixed Inductors BWLS00100606R20J00

Description
200nH Unshielded Wirewound Inductor 400mA 440mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
200nH Unshielded Wirewound Inductor 400mA 440mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLS00100606R20J00TR-ND - DigiKey
Thief River Falls, MN, United States
200nH Unshielded Wirewound Inductor 400mA 440mOhm Max 0402 (1005 Metric)

200nH Unshielded Wirewound Inductor 400mA 440mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWLS00100606R20J00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-3N0 026011C-3N0XJRW , 026011C-3N0XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176638-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers