Pulse Electronics Corporation Fixed Inductors BWLS00100606R14J00

Description
140nH Unshielded Wirewound Inductor 540mA 260mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
140nH Unshielded Wirewound Inductor 540mA 260mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLS00100606R14J00TR-ND - DigiKey
Thief River Falls, MN, United States
140nH Unshielded Wirewound Inductor 540mA 260mOhm Max 0402 (1005 Metric)

140nH Unshielded Wirewound Inductor 540mA 260mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWLS00100606R14J00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
SMD 250MHz 740mA Inductor and Choke - 71-0402CS-1N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details
SMD 330uH 0.6A Inductor and Choke - 71-3631B331KL - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 330 microH
Inductance Tolerance 10 (+/- %)
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers