Pulse Electronics Corporation Fixed Inductors BWLS00100606R10K00

Description
100nH Unshielded Wirewound Inductor 900mA 160mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 900mA 160mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLS00100606R10K00TR-ND - DigiKey
Thief River Falls, MN, United States
100nH Unshielded Wirewound Inductor 900mA 160mOhm Max 0402 (1005 Metric)

100nH Unshielded Wirewound Inductor 900mA 160mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWLS00100606R10K00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2824JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176639-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Surface Mount Inductors - 1620242 - RS Components, Ltd.
Specs
Operating Temperature -55 C (-67 F)
Technology Wirewound
Core Material Ferrite; Ferrite
View Details