Pulse Electronics Corporation Fixed Inductors BWLS0010060678NK00

Description
78nH Unshielded Wirewound Inductor 850mA 190mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
78nH Unshielded Wirewound Inductor 850mA 190mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLS0010060678NK00TR-ND - DigiKey
Thief River Falls, MN, United States
78nH Unshielded Wirewound Inductor 850mA 190mOhm Max 0402 (1005 Metric)

78nH Unshielded Wirewound Inductor 850mA 190mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWLS0010060678NK00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers