Pulse Electronics Corporation Fixed Inductors BWLS00060404R20K00

Description
200nH Unshielded Wirewound Inductor 260mA 950mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
200nH Unshielded Wirewound Inductor 260mA 950mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLS00060404R20K00TR-ND - DigiKey
Thief River Falls, MN, United States
200nH Unshielded Wirewound Inductor 260mA 950mOhm Max 0201 (0603 Metric)

200nH Unshielded Wirewound Inductor 260mA 950mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWLS00060404R20K00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Power Inductors - 2176780-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
Specs
Application RF Choke
View Details