Pulse Electronics Corporation Fixed Inductors BWLS000604047N8K00

Description
7.8nH Unshielded Wirewound Inductor 1.05A 110mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
7.8nH Unshielded Wirewound Inductor 1.05A 110mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLS000604047N8K00TR-ND - DigiKey
Thief River Falls, MN, United States
7.8nH Unshielded Wirewound Inductor 1.05A 110mOhm Max 0201 (0603 Metric)

7.8nH Unshielded Wirewound Inductor 1.05A 110mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWLS000604047N8K00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8113 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 5000 to ? microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details