Pulse Electronics Corporation Fixed Inductors BWLS000604047N8J00

Description
7.8nH Unshielded Wirewound Inductor 1.05A 110mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
7.8nH Unshielded Wirewound Inductor 1.05A 110mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLS000604047N8J00TR-ND - DigiKey
Thief River Falls, MN, United States
7.8nH Unshielded Wirewound Inductor 1.05A 110mOhm Max 0201 (0603 Metric)

7.8nH Unshielded Wirewound Inductor 1.05A 110mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWLS000604047N8J00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N3 0302CS-3N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 3615AR47K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers