Pulse Electronics Corporation Fixed Inductors BWLS0006040478NK00

Description
78nH Unshielded Wirewound Inductor 500mA 300mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
78nH Unshielded Wirewound Inductor 500mA 300mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLS0006040478NK00TR-ND - DigiKey
Thief River Falls, MN, United States
78nH Unshielded Wirewound Inductor 500mA 300mOhm Max 0201 (0603 Metric)

78nH Unshielded Wirewound Inductor 500mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWLS0006040478NK00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 470 microH
Testing Frequency 10 kHz
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-7N5 0201HT-7N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C21C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details