Pulse Electronics Corporation Fixed Inductors BWLS000604046N8J00

Description
6.8nH Unshielded Wirewound Inductor 950mA 110mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Wirewound Inductor 950mA 110mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLS000604046N8J00TR-ND - DigiKey
Thief River Falls, MN, United States
6.8nH Unshielded Wirewound Inductor 950mA 110mOhm Max 0201 (0603 Metric)

6.8nH Unshielded Wirewound Inductor 950mA 110mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWLS000604046N8J00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1338247-1624109-5 - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Application RF Choke
Configuration Fixed
View Details
3 suppliers
Surface Mount Inductors - 2567649P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0068 microH
DCR 0.2000 ohms
View Details
Common Mode Chokes - 486-DKFP-E22E-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details