Pulse Electronics Corporation Fixed Inductors BWLM00110706R16J00

Description
160nH Unshielded Wirewound Inductor 480mA 330mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
160nH Unshielded Wirewound Inductor 480mA 330mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLM00110706R16J00TR-ND - DigiKey
Thief River Falls, MN, United States
160nH Unshielded Wirewound Inductor 480mA 330mOhm Max 0402 (1005 Metric)

160nH Unshielded Wirewound Inductor 480mA 330mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWLM00110706R16J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2800 ohms
Impedance 220 ohms
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Common Mode Chokes - 486-3244-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers