Pulse Electronics Corporation Fixed Inductors BWLM00110706R13J00

Description
130nH Unshielded Wirewound Inductor 640mA 230mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
130nH Unshielded Wirewound Inductor 640mA 230mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLM00110706R13J00TR-ND - DigiKey
Thief River Falls, MN, United States
130nH Unshielded Wirewound Inductor 640mA 230mOhm Max 0402 (1005 Metric)

130nH Unshielded Wirewound Inductor 640mA 230mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWLM00110706R13J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520180KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1670296 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details