Pulse Electronics Corporation Fixed Inductors BWLD00302522R90K00

Description
900nH Unshielded Wirewound Inductor 1.3A 100mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
900nH Unshielded Wirewound Inductor 1.3A 100mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLD00302522R90K00TR-ND - DigiKey
Thief River Falls, MN, United States
900nH Unshielded Wirewound Inductor 1.3A 100mOhm Max 1210 (3225 Metric)

900nH Unshielded Wirewound Inductor 1.3A 100mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWLD00302522R90K00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.0700 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2223JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 486-5707-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details