Pulse Electronics Corporation Fixed Inductors BWLD003025224R7K00

Description
4.7µH Unshielded Wirewound Inductor 650mA 435mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 650mA 435mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLD003025224R7K00TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Wirewound Inductor 650mA 435mOhm Max 1210 (3225 Metric)

4.7µH Unshielded Wirewound Inductor 650mA 435mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWLD003025224R7K00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2AFTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1910481P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.4900 ohms
Rated DC Current 680 milliamps
Lead Style Axial
View Details
Specs
Application RF Choke
View Details