Pulse Electronics Corporation Fixed Inductors BWHP0016100868NH00

Description
68nH Unshielded Wirewound Inductor 600mA 330mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 600mA 330mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWHP0016100868NH00TR-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Wirewound Inductor 600mA 330mOhm Max 0603 (1608 Metric)

68nH Unshielded Wirewound Inductor 600mA 330mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWHP0016100868NH00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-8N8 016008C-8N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details