Pulse Electronics Corporation Fixed Inductors BWHP0011070616NH00

Description
16nH Unshielded Wirewound Inductor 850mA 150mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
16nH Unshielded Wirewound Inductor 850mA 150mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWHP0011070616NH00TR-ND - DigiKey
Thief River Falls, MN, United States
16nH Unshielded Wirewound Inductor 850mA 150mOhm Max 0402 (1005 Metric)

16nH Unshielded Wirewound Inductor 850mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWHP0011070616NH00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176637-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.7 microH
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 486-5709-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers