Pulse Electronics Corporation Fixed Inductors BWHH001611085N1J00

Description
5.1nH Unshielded Wirewound Inductor 1.7A 42mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
5.1nH Unshielded Wirewound Inductor 1.7A 42mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWHH001611085N1J00TR-ND - DigiKey
Thief River Falls, MN, United States
5.1nH Unshielded Wirewound Inductor 1.7A 42mOhm Max 0603 (1608 Metric)

5.1nH Unshielded Wirewound Inductor 1.7A 42mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWHH001611085N1J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT50-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL0805-J103JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
200uH 2A Inductor and Choke - 839-DSO1-25-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers