Pulse Electronics Corporation Fixed Inductors BWHC0018121024NK00

Description
24nH Unshielded Wirewound Inductor 1.8A 105mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
24nH Unshielded Wirewound Inductor 1.8A 105mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWHC0018121024NK00TR-ND - DigiKey
Thief River Falls, MN, United States
24nH Unshielded Wirewound Inductor 1.8A 105mOhm Max 0805 (2012 Metric)

24nH Unshielded Wirewound Inductor 1.8A 105mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWHC0018121024NK00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-8N3 0302CS-8N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226150KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details