Pulse Electronics Corporation Common Mode Filter, 90 Ohm, 0.5A, 0805; Dc Current Rating Pulse Electronics BWCU00201212900Y03

Description
COMMON MODE FILTER, 90 OHM, 0.5A, 0805; DC Current Rating:500mA; Inductance:-; Product Range:BWCU-03 Series; Impedance:90ohm; Inductor Case / Package:0805 [2012 Metric]; Product Length:2.05mm; Product Width:1.25mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 90 OHM, 0.5A, 0805; DC Current Rating:500mA; Inductance:-; Product Range:BWCU-03 Series; Impedance:90ohm; Inductor Case / Package:0805 [2012 Metric]; Product Length:2.05mm; Product Width:1.25mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 90 Ohm, 0.5A, 0805; Dc Current Rating Pulse Electronics - 62AK3603 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 90 Ohm, 0.5A, 0805; Dc Current Rating Pulse Electronics
62AK3603
Common Mode Filter, 90 Ohm, 0.5A, 0805; Dc Current Rating Pulse Electronics 62AK3603
COMMON MODE FILTER, 90 OHM, 0.5A, 0805; DC Current Rating:500mA; Inductance:-; Product Range:BWCU-03 Series; Impedance:90ohm; Inductor Case / Package:0805 [2012 Metric]; Product Length:2.05mm; Product Width:1.25mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 90 OHM, 0.5A, 0805; DC Current Rating:500mA; Inductance:-; Product Range:BWCU-03 Series; Impedance:90ohm; Inductor Case / Package:0805 [2012 Metric]; Product Length:2.05mm; Product Width:1.25mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Common Mode Filter, 90 Ohm, 0.5A, 0805; Dc Current Rating Pulse Electronics - 53AK5798 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 90 Ohm, 0.5A, 0805; Dc Current Rating Pulse Electronics
53AK5798
Common Mode Filter, 90 Ohm, 0.5A, 0805; Dc Current Rating Pulse Electronics 53AK5798
COMMON MODE FILTER, 90 OHM, 0.5A, 0805; DC Current Rating:500mA; Inductance:-; Product Range:BWCU-03 Series; Impedance:90ohm; Inductor Case / Package:0805 [2012 Metric]; Product Length:2.05mm; Product Width:1.25mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 90 OHM, 0.5A, 0805; DC Current Rating:500mA; Inductance:-; Product Range:BWCU-03 Series; Impedance:90ohm; Inductor Case / Package:0805 [2012 Metric]; Product Length:2.05mm; Product Width:1.25mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 62AK3603
Product Name Common Mode Filter, 90 Ohm, 0.5A, 0805; Dc Current Rating Pulse Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Single-channel common-mode filter with integrated ESD protection network - IP3319CX6,135 - Nexperia B.V.
Specs
Package / Mounting OL-IP3319CX6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-24 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details