Pulse Electronics Corporation Fixed Inductors BWCT00231711R82G00

Description
820nH Unshielded Wirewound Inductor 300mA 2.5Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
820nH Unshielded Wirewound Inductor 300mA 2.5Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCT00231711R82G00TR-ND - DigiKey
Thief River Falls, MN, United States
820nH Unshielded Wirewound Inductor 300mA 2.5Ohm Max 0805 (2012 Metric)

820nH Unshielded Wirewound Inductor 300mA 2.5Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCT00231711R82G00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DSO1-175-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - 1-2176636-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8118 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7300 to ? microH
View Details
3 suppliers