Pulse Electronics Corporation Fixed Inductors BWCT0023171182NG00

Description
82nH Unshielded Wirewound Inductor 500mA 440mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 500mA 440mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCT0023171182NG00TR-ND - DigiKey
Thief River Falls, MN, United States
82nH Unshielded Wirewound Inductor 500mA 440mOhm Max 0805 (2012 Metric)

82nH Unshielded Wirewound Inductor 500mA 440mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCT0023171182NG00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data