Pulse Electronics Corporation Fixed Inductors BWCT0023171156NJ00

Description
56nH Unshielded Wirewound Inductor 500mA 390mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Wirewound Inductor 500mA 390mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCT0023171156NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
56nH Unshielded Wirewound Inductor 500mA 390mOhm Max 0805 (2012 Metric)

56nH Unshielded Wirewound Inductor 500mA 390mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCT0023171156NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1349793-DFKF-28-0004 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1000 ohms
View Details
2 suppliers
CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-103231 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details
Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers