Pulse Electronics Corporation Fixed Inductors BWCT001609063N0K00

Description
3nH Unshielded Wirewound Inductor 1.6A 39mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
3nH Unshielded Wirewound Inductor 1.6A 39mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCT001609063N0K00TR-ND - DigiKey
Thief River Falls, MN, United States
3nH Unshielded Wirewound Inductor 1.6A 39mOhm Max 0603 (1608 Metric)

3nH Unshielded Wirewound Inductor 1.6A 39mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCT001609063N0K00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5719-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-22N 0402CS-22NXJRW , 0402CS-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details