Pulse Electronics Corporation Fixed Inductors BWCS004938343R9J00

Description
3.9µH Unshielded Wirewound Inductor 240mA 5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 240mA 5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS004938343R9J00TR-ND - DigiKey
Thief River Falls, MN, United States
3.9µH Unshielded Wirewound Inductor 240mA 5Ohm Max 1812 (4532 Metric)

3.9µH Unshielded Wirewound Inductor 240mA 5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS004938343R9J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 68 microH
Testing Frequency 10 kHz
View Details
SMD 250MHz 480mA Inductor and Choke - 71-0402CS-10NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0100 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - DSO1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details