Pulse Electronics Corporation Fixed Inductors BWCS00292821R18J00

Description
180nH Unshielded Wirewound Inductor 620mA 770mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Wirewound Inductor 620mA 770mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS00292821R18J00TR-ND - DigiKey
Thief River Falls, MN, United States
180nH Unshielded Wirewound Inductor 620mA 770mOhm Max 1008 (2520 Metric)

180nH Unshielded Wirewound Inductor 620mA 770mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWCS00292821R18J00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180NH 620MA 770 MOHM

FIXED IND 180NH 620MA 770 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BWCS00292821R18J00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180NH 620MA 770 MOHM

FIXED IND 180NH 620MA 770 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS00292821R18J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3098-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Rod Core Inductor - RC-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 560 microH
DCR 0.6000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers